Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1116068-UCC384DPTR-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: -15V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 350μA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC
-5V Neg LDO Regulator, 500mA, 200mV Dropout, 8-SOIC Product overview: UCC384DPTR-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 500mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC384DPTR-5 can be used for catalog matching and distributor lookup.
UCC384 Low-Dropout, 0.5-A, Negative Linear Regulator
IC REG LINEAR -5V 500MA 8SOIC
LDO Voltage Regulators 0.5A Negative Linear
IC REG LINEAR -5V 500MA 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UCC384DPTR-5 | 1116068-UCC384DPTR-5 | UCC384DPTR-5-ND | 776-UCC384DPTR-5 | UCC384DPTR-5 | UCC384DPTR-5 | UCC384DPTR-5 | UCC384DPTR-5 |
| Product Name | UCC384-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - Linear - UCC384DPTR-5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 500mA SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Negative Output | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; SOIC8 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||||
| Output Voltage | -5 volts | 5 volts | -5 volts | -5 volts | -5 volts |