The V62/03631-08XE is a variant of the TPS776xx family, a 500-mA low-dropout voltage regulator with an output voltage of 1.5 V, available in a 20-pin HTSSOP (PWP) package. It features a typical quiescent current of 85 µA, a dropout voltage of 169 mV at 500 mA, and operates over a temperature range of -40°C to 125°C. The device includes an open-drain power good output, thermal shutdown protection, and a sleep mode reducing quiescent current to 1 µA. Output voltage tolerance is ±2% over line, load, and temperature variations. The package is qualified per JEDEC standards for extended temperature operation.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03631-08XE |
| Product Name | TPS77615-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good |
| Output Voltage | 1.5 volts |
| IOUT | 0.5000 amps |