Texas Instruments TPS73601-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection V62/06626-01ZE

Description
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 8-SON -55 to 125
Request a Quote
Description
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 8-SON -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS736xx-EP family is a series of enhanced-product, cap-free, NMOS low-dropout regulators with reverse current protection, designed for use in portable and noise-sensitive applications. The V62/06626-01ZE variant is packaged in an 8-pin SON (DRB) and operates over a junction temperature range of -55°C to +125°C. It supports an input voltage range of 1.7V to 5.5V, delivers up to 400mA output current, and has a typical dropout voltage of 75mV. The device features ultra-low output noise of 30μV RMS (10Hz to 100kHz), initial accuracy of 0.5%, and overall accuracy of 1% across line, load, and temperature. Shutdown current is less than 1μA. It is stable with no output capacitor and includes thermal shutdown and current limit protection. The part meets JEDEC qualification standards for extended temperature operation.

Datasheet Summary
Powered by GS/AI

The TPS736xx-EP family is a series of enhanced-product, cap-free, NMOS low-dropout regulators with reverse current protection, designed for use in portable and noise-sensitive applications. The V62/06626-01ZE variant is packaged in an 8-pin SON (DRB) and operates over a junction temperature range of -55°C to +125°C. It supports an input voltage range of 1.7V to 5.5V, delivers up to 400mA output current, and has a typical dropout voltage of 75mV. The device features ultra-low output noise of 30μV RMS (10Hz to 100kHz), initial accuracy of 0.5%, and overall accuracy of 1% across line, load, and temperature. Shutdown current is less than 1μA. It is stable with no output capacitor and includes thermal shutdown and current limit protection. The part meets JEDEC qualification standards for extended temperature operation.

Suppliers

Company
Product
Description
Supplier Links
TPS73601-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection - V62/06626-01ZE - Texas Instruments
Dallas, TX, United States
TPS73601-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection
V62/06626-01ZE
TPS73601-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection V62/06626-01ZE
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 8-SON -55 to 125

Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 8-SON -55 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-V62/06626-01ZETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-V62/06626-01ZETR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-V62/06626-01ZETR-ND
IC REG LIN POS ADJ 400MA 8-SON

IC REG LIN POS ADJ 400MA 8-SON

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number V62/06626-01ZE 296-V62/06626-01ZETR-ND
Product Name TPS73601-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT-223,SOT-23 Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 5.4 volts 1.2 to 5.5 volts
IOUT 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details