The V62/03632-08XE is a 1-A low-dropout voltage regulator in a 20-pin HTSSOP (PWP) package with a specified output voltage of 3.3 V, operating over a temperature range of -40°C to 125°C. It features a dropout voltage of 230 mV at 1 A output current, a typical quiescent current of 85 µA, and includes an open-drain power good output. The device is stable with 10-µF low-ESR capacitors and supports fast transient response. It is qualified for extended product life cycle and product traceability, and is manufactured on a single fabrication site with one assembly/test site, meeting military temperature range requirements. The PWP package includes a thermal pad for enhanced heat dissipation.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03632-08XE |
| Product Name | TPS76833-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 3.3 volts |
| IOUT | 1 amps |