The TPS76901-EP is an enhanced ultra-low-power 100-mA low-dropout linear regulator with an adjustable output voltage range of 1.2 V to 4.5 V, operating over a junction temperature range of -55°C to 150°C. It is packaged in a 5-pin SOT-23 (DBV) and features a quiescent current of 335 μA at 100-mA load and 1 μA in standby mode, with a typical dropout voltage of 71 mV at full load. The device includes overcurrent protection, logic-enabled shutdown, and maintains stable quiescent current across all load conditions.
Enhanced Product Ultra Low-Power 100mA Low Dropout Linear Regulators 5-SOT-23 -55 to 150
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/10607-01XE |
| Product Name | TPS76901-EP Enhanced Product Ultra Low-Power 100mA Low Dropout Linear Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 5.5 volts |
| IOUT | 0.1000 amps |