Texas Instruments UCC39411 Low Power Synchronous Boost Converter UCC39411D

Description
Low Power Synchronous Boost Converter 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Power Synchronous Boost Converter 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC39411 Low Power Synchronous Boost Converter - UCC39411D - Texas Instruments
Dallas, TX, United States
UCC39411 Low Power Synchronous Boost Converter
UCC39411D
UCC39411 Low Power Synchronous Boost Converter UCC39411D
Low Power Synchronous Boost Converter 8-SOIC 0 to 70

Low Power Synchronous Boost Converter 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39411D - 1276534-UCC39411D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39411D
1276534-UCC39411D
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39411D 1276534-UCC39411D
Manufacturer: Texas Instruments Win Source Part Number: 1276534-UCC39411D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 60mA Family Name: UCC39411 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Voltage MAX: 5.5V Input Voltage MIN: 1.1V Voltage Input MAX: 3.2V Alternative Parts (Cross-Reference): UCC39411NG4; UCC39411N; UCC39411PWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276534-UCC39411D
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 60mA
Family Name: UCC39411
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 5.5V
Input Voltage MIN: 1.1V
Voltage Input MAX: 3.2V
Alternative Parts (Cross-Reference): UCC39411NG4; UCC39411N; UCC39411PWG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - UCC39411D-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
UCC39411D-ND
Voltage Regulators - DC DC Switching Regulators UCC39411D-ND
"Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 60mA 8-SOIC (0.154"", 3.90mm Width)"

"Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 60mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - UCC39411D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
UCC39411D
Voltage Regulators - DC DC Switching Regulators UCC39411D
Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 60mA 8-SOIC (0.154", 3.90mm Width)

Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 60mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - UCC39411D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
UCC39411D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators UCC39411D
IC REG BOOST ADJ 60MA 8SOIC

IC REG BOOST ADJ 60MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
UCC39411D
Switching Voltage Regulators UCC39411D
Switching Voltage Regulators Low Power Synch Boost Converter

Switching Voltage Regulators Low Power Synch Boost Converter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UCC39411D 1276534-UCC39411D UCC39411D-ND UCC39411D UCC39411D UCC39411D
Product Name UCC39411 Low Power Synchronous Boost Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39411D Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC,TSSOP SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Output Voltage 2 to 5 volts 1.25 volts 1.25 to 5.5 volts 1.25 to 5.5 volts 1.25 volts
VIN 1 to 5.5 volts 1.1 volts 1.1 to 3.2 volts 1.1 to 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
6 suppliers
LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers