Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR MULT TOP 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC39422PWTR-ND | UCC39422PWTR | UCC39422PWTR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Low Battery, Reset | |
| fsw | 150 to 1200 kHz | 150 to 1200 kHz | 150 to 1200 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |