Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | V62/13607-01XE |
| Product Name | TPS40170-EP Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller |
| Configuration / Function | Buck |
| Package Type | Other; VQFN |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Tracking,Pre-Bias Start-Up,Synchronous Rectification |
| Output Voltage | 0.6000 to 57 volts |
| IOUT | 20 amps |