PFC/PWM Combination controller with 10.5V/10V VCC UVLO and 6.75V/3.75V PWM UVLO, 0°C to 70°C 20-SOIC 0 to 70 Product overview: UCC38503DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5V, 10V, 6.75V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.5V, 10V, 6.75V, SOIC, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC38503DW can be used for catalog matching and distributor lookup.
Power Factor Controller With Post Regulator, Current-mode, 1.2A, 200kHz Switching Freq-Max, BICMOS, PDSO20
IC PFC CTR AVERAGE 100KHZ 20SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC38503DW | UCC38503DW | UCC38503DW |
| Product Name | 10.5V 10V 6.75V SOIC Power Management IC | PFC (Power Factor Correction) | |
| Package Type | Other; SOIC | SOIC; Other; SOIC20 | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) |