The V62/03631-04XE is a 500-mA low-dropout voltage regulator with a reset output, designed for extended temperature operation from -55°C to 125°C. It features a 20-pin HTSSOP PowerPAD package, offers a fixed output voltage of 1.8 V, and maintains a maximum output tolerance of 2% over line, load, and temperature variations. The device has a typical quiescent current of 85 μA and a dropout voltage of 169 mV at 500 mA for comparable fixed-output versions. It includes an open-drain power-on reset with a 200-ms delay and thermal shutdown protection. The part qualifies under JEDEC standards for enhanced reliability, with NIPDAU lead finish and a moisture sensitivity level of 2 at 260°C peak reflow.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03631-04XE |
| Product Name | TPS77518-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good |
| Output Voltage | 1.8 volts |
| IOUT | 0.5000 amps |