The TPS70751-EP is a dual-output low-dropout voltage regulator designed for split-supply DSP systems, featuring fixed 3.3 V and 1.8 V outputs with up to 250 mA and 125 mA current capabilities, respectively. It is packaged in a 20-pin HTSSOP (PWP) with a thermal pad, supporting operating temperatures from -55°C to 125°C. The device includes power-up sequencing control, undervoltage lockout, open-drain power-good and reset outputs, and a sleep mode with 1 µA standby current. It meets JEDEC qualification standards for reliable operation over an extended temperature range.
Enhanced Product Dual-Output Ldo Voltage Regulator W/ Power-Up Sequencing 20-HTSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/07610-01XE |
| Product Name | TPS70751-EP Enhanced Product Dual-Output Ldo Voltage Regulator W/ Power-Up Sequencing |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Sequencing and Monitoring,Thermal Shutdown |
| Output Voltage | 3.3 volts |