The TPS79718-EP is a 10 mA low-dropout linear regulator with an integrated power good output, designed for battery-powered microcontroller applications. It is housed in a 5-pin SC70 (DCK) package and operates over a junction temperature range of -55°C to 145°C with an ambient temperature range of -55°C to 125°C. The device features an ultralow quiescent current of 1.2 µA typical at 10 mA load, a dropout voltage of 105 mV typical, and is stable with any output capacitor greater than 0.47 µF. It provides a fixed 1.8 V output and includes overcurrent protection. The power good output is open-drain and active-high, requiring an external pullup resistor for use in power-on reset or low-battery detection. The device meets enhanced product-change notification and qualification requirements per JEDEC standards and is qualified for extended temperature operation.
Enhanced Product Ultra Low-Power 10 Ma Ldo Linear Regulators With Power Good 5-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06673-01XE |
| Product Name | TPS79718-EP Enhanced Product Ultra Low-Power 10 Ma Ldo Linear Regulators With Power Good |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SC70 |
| Special Features | Input Overcurrent Protection; Overcurrent Protection,Power Good |
| Output Voltage | 1.8 volts |