Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102053-UCC3941D-5
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200 mA
Output Power: 500 mW
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Alternative Parts (Cross-Reference): UCC3941D-5UCC3941D5;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1102053-UCC3941D-5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - UCC3941D-5 |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; SOIC |
| Special Features | Multiple Outputs |