Enhanced Product Wide-Input-Range Non-Synchronous Voltage-Mode Controller 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | V62/07618-01XE |
| Product Name | TPS40200-EP Enhanced Product Wide-Input-Range Non-Synchronous Voltage-Mode Controller |
| Configuration / Function | Buck |
| Package Type | Other; SOIC |
| Special Features | Frequency Synchronization |
| Output Voltage | 0.7000 to 46 volts |
| IOUT | 3 amps |