Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 213704-UCD9222RGZR
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 15.26kHz to 2MHz
Control Features: Enable, Power Good, Reset, Tracking
Number of Outputs: 2
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus, SMBus
Family Name: UCD9222
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 48-VQFN (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): IR3541-00MTRPBF; IR3541MTRPBF; IR36021MTRPBF; IR36021MFS02TRP;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK PMBUS 48VQFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
IC REG CTRLR BUCK PMBUS 48VQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-46407-6-ND | 213704-UCD9222RGZR | UCD9222RGZR | UCD9222RGZR | UCD9222RGZR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD9222RGZR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck | Buck | ||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VQFN (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| fsw | 15.26 to 2000 kHz | 15.26 to 2000 kHz | 15.26 kHz | 15.26 to 2000 kHz | 15.26 to 2000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | PWM Signal | Fixed; PWM Signal |