The V62/03631-10XE is a 500-mA low-dropout voltage regulator in a 20-pin HTSSOP (PWP) package, designed for extended temperature operation from -40°C to 125°C. It features a typical quiescent current of 85 µA, a dropout voltage of 169 mV at 500 mA output, and an output voltage tolerance of ±2% over line, load, and temperature ranges. The device includes thermal shutdown protection, an open-drain power good output, and a sleep mode reducing quiescent current to 1 µA. It supports fast transient response and is stable with a 10-µF low-ESR output capacitor. The regulator is available in fixed-output versions, with this variant providing a 2.5-V output. The part meets JEDEC qualification standards for reliable operation over an extended temperature range.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03631-10XE |
| Product Name | TPS77625-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good |
| Output Voltage | 2.5 volts |
| IOUT | 0.5000 amps |