Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1276615-UCD7230ARGWT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-VQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Control Features: Current Limit, Enable
Supply Voltage: 4.75 V ~ 15.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCD7230A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (5x5)
Alternative Parts (Cross-Reference): UCD7230ARGWR;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 20VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (5x5)
IC REG CTRLR BUCK 20VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-UCD7230ARGWTCT-ND | 1276615-UCD7230ARGWT | UCD7230ARGWT | UCD7230ARGWT | 815-UCD7230ARGWT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD7230ARGWT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 20VQFN |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Internal Current Limit; Current Limit, Enable | ||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |