The V62/03630-04XE is an enhanced-product variant of the TPS76725-EP, a 1-A low-dropout voltage regulator with a fixed 2.5-V output, designed for high-performance applications requiring fast transient response and stability with 10-µF low-ESR capacitors. It operates over a junction temperature range of -40°C to 125°C and is packaged in a 20-pin HTSSOP (PWP) with a PowerPAD for improved thermal performance. The device features a 2% output voltage tolerance over line, load, and temperature variations, an open-drain power-on reset with a 200-ms delay, thermal shutdown protection, and a quiescent current of 85 µA typical. Dropout voltage is specified as low as 230 mV at 1 A output current, and sleep mode reduces quiescent current to 1 µA at 25°C. The part meets JEDEC and industry standards for extended temperature operation and is supplied in a tape-and-reel configuration of 2000 units.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03630-04XE |
| Product Name | TPS76725-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 2.5 volts |
| IOUT | 1 amps |