Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 004725-UCC3895PW
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 10 V to 16.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
Switching Controllers BiCMOS Advanced Phase Shift
IC OFFLINE SW FULL-BRG 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11686-5-ND | 004725-UCC3895PW | UCC3895PW | UCC3895PW | UCC3895PW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895PW | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -55 to 150 C (-67 to 302 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Configuration / Function | Full-Bridge | ||||
| Life Cycle Stage | Maturity; Active | Active |