The TPS79147-EP is a 100-mA low-dropout linear regulator with a fixed 4.7-V output, designed for noise-sensitive RF applications. It is housed in a 5-pin SOT-23 (DBV) package and operates over a junction temperature range of -40°C to 125°C. The device features a high PSRR of 70 dB at 10 kHz, ultralow output noise of 15 µV RMS, and a dropout voltage of 38 mV at full load. It is stable with a 1-µF ceramic capacitor on the output and supports fast start-up times of approximately 63 µs. The part is qualified for defense, aerospace, and medical applications, with extended product life cycle and traceability. It is produced in a reel of 3000 units with a NIPDAU lead finish and meets Level-1 MSL rating for moisture sensitivity.
Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03644-04XE |
| Product Name | TPS79147-EP Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 4.7 volts |
| IOUT | 0.1000 amps |