The TPS732xx-EP family is a capacitor-free, NMOS, 250mA low-dropout regulator with reverse current protection, operating from 1.7V to 5.5V input and offering a typical dropout voltage of 40mV at full load. It is stable without an output capacitor, provides 30μVRMS output noise, and maintains less than 1μA quiescent current in shutdown. The device operates from -55°C to +125°C and is packaged in a 5-pin SOT-23. It includes thermal shutdown and foldback current limit protection, with initial accuracy of 0.5% and overall accuracy of 1% across line, load, and temperature.
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06644-01XE |
| Product Name | TPS73201-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 5.4 volts |