Buck Switching Regulator IC Positive 1 Output 15A 40-PowerLFQFN
Buck Switching Regulator IC Positive 1 Output 15A 40-PowerLFQFN
Switching Regulator, Voltage-mode, 15A, 2000kHz Switching Freq-Max, PQCC40
Manufacturer: Texas Instruments
Win Source Part Number: 1276623-UCD74111RVFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 40-LFQFN Exposed Pad
Mounting: SMD
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 15A
Family Name: UCD74111
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-LQFN-CLIP (7x5)
Input Voltage MIN: 4.7V
Voltage Input MAX: 14V
Alternative Parts (Cross-Reference): UCD74111RVFR;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators Hi-Current Sync Buck Pwr Stage
IC REG BUCK 15A 40LQFN
Buck Switching Regulator IC Positive 1 Output 15A 40-PowerLFQFN
IC REG BUCK 15A 40LQFN
IC REG BUCK 15A 40LQFN
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-39542-2-ND | UCD74111RVFT | 1276623-UCD74111RVFT | UCD74111RVFT | UCD74111RVFT | UCD74111RVFT | UCD74111RVFT | UCD74111RVFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCD74111RVFT | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; 40-PowerLFQFN | Other; LQFN-CLIP-40 | Other; 40-LFQFN Exposed Pad | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| IOUT | 15 amps | 15 amps | 15 amps | 15 amps | 15 amps | 15 amps |