The UCC39411PW is a low-power synchronous boost converter designed to operate from single or dual alkaline cells, stepping up to a 3.3 V output with 200 mW power capability. It features an auxiliary 7 V output for gate drive, operates with input voltages as low as 0.5 V after start-up, and draws 6 µA shutdown current. The device is packaged in an 8-pin TSSOP (PW) with dimensions of 508 mm length, 8.5 mm width, and 3250 µm thickness. It supports operation from -40°C to 125°C and meets RoHS standards with NIPDAU lead finish and MSL Level-2 rating.
Low Power Synchronous Boost Converter 8-TSSOP 0 to 70
Switching Regulator, Current-mode, 0.715A, 500kHz Switching Freq-Max, CMOS, PDSO8
Switching Regulator, Current-mode, 0.715A, 500kHz Switching Freq-Max, CMOS, PDSO8
"Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 60mA 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 213700-UCC39411PW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TJ)
Case / Package: 8-TSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.2V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.1V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators Low Power Synch Boost Converter
Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 60mA 8-TSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 60mA 8-TSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 60MA 8TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC39411PW | UCC39411PW | 296-3227-5-ND | 213700-UCC39411PW | UCC39411PW | UCC39411PW | UCC39411PW |
| Product Name | UCC39411 Low Power Synchronous Boost Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC39411PW | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOIC,TSSOP | SSOP; Other; TSSOP8 | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Output Voltage | 2 to 5 volts | 1.25 to 5.5 volts | 1.25 volts | 1.25 to 5.5 volts | 1.25 volts | ||
| VIN | 1 to 5.5 volts | 1.1 to 3.2 volts | 3.2 volts | 1.1 to 3.2 volts |