Enhanced Product 2.2-V to 4-V, 14-A Output Synchronous Buck PWM Switcher 28-HTSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | V62/13604-01XE |
| Product Name | TPS54010-EP Enhanced Product 2.2-V to 4-V, 14-A Output Synchronous Buck PWM Switcher |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Enable,Frequency Synchronization,Power Good |
| Output Voltage | 0.9000 to 2.5 volts |