The TPS76715-EP is a 1-A low-dropout voltage regulator with a fixed 1.5-V output, designed for fast transient response and stability with 10-µF low ESR capacitors. It operates over a junction temperature range of -40°C to 125°C and features an open-drain power-on reset with a 200-ms delay, thermal shutdown protection, and ultralow quiescent current of 85 µA typical. The device is packaged in a 20-pin HTSSOP (PWP) with a power pad and supports dropout voltage as low as 230 mV at 1 A output current. Output voltage tolerance is ±2% over line, load, and temperature variations. It is qualified for extended temperature operation per JEDEC standards.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03630-02XE |
| Product Name | TPS76715-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.5 volts |
| IOUT | 1 amps |