The V62/03632-10XE is a 1-A low-dropout voltage regulator in a 20-pin HTSSOP (PWP) package with a -55°C to 125°C operating temperature range. It provides an adjustable output voltage from 1.2 V to 5.5 V, with a typical dropout voltage of 230 mV at 1 A and a quiescent current of 85 µA. The device features fast transient response, thermal shutdown protection, and an open-drain power-good output. It is stable with 10-µF low-ESR capacitors and supports a sleep mode reducing quiescent current to less than 1 µA. The part meets military temperature range requirements and is packaged in tape and reel. The PWP package includes a PowerPAD for improved thermal performance. Output voltage tolerance is ±2% over line, load, and temperature variations.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03632-10XE |
| Product Name | TPS76801-EP Enhanced Product Fast-Transient-Response 1-A Low-Dropout Voltage Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 1.2 to 5.5 volts |
| IOUT | 1 amps |