Manufacturer: Texas Instruments
Win Source Part Number: 081890-UCC38C43D
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Switching Controllers BiCMOS Low-Power Current Mode
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 081890-UCC38C43D | 296-12253-5-ND | UCC38C43D | UCC38C43D | UCC38C43D | UCC38C43D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C43D | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck, Boost, Flyback, Forward Converter | Boost | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | Last Time Buy | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control |