The TPS54354-EP is a synchronous buck PWM converter with an integrated 100-mΩ high-side MOSFET, designed for 3-A continuous output current from a 4.5-V to 20-V input supply. It features a fixed 1.8-V output voltage, an internally compensated voltage error amplifier, and an adjustable switching frequency range of 250 kHz to 700 kHz. The device uses a 16-pin PowerPAD™ TSSOP package and operates over a temperature range of -55°C to 125°C. It includes undervoltage lockout, internal slow-start, peak current limit, and thermal shutdown for protection. Synchronization is configurable for 180° out-of-phase operation with external clocks. The device is qualified for aerospace and defense applications with controlled baseline and extended product traceability.
Enhanced Product 4.5-V To 20-V Input, 3-A Output Synchronous Pwm Switches W/ Integrated Fet 16-HTSSOP -55 to 125
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.8V 3A 16HTSSOP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK 3A 16HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | V62/07616-03XE | 296-V62/07616-03XETR-ND | V62/07616-03XE | V62/07616-03XE | V62/07616-03XE |
| Product Name | TPS54354-EP Enhanced Product 4.5-V To 20-V Input, 3-A Output Synchronous Pwm Switches W/ Integrated Fet | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |