Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C42DGK UCC38C42DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 901763-UCC38C42DGK Operating Temperature Range: 0°C ~ 70°C (TJ) Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 9V ~ 18V Family Name: UCC38 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13839-5, UCC38C42DGKG4-ND, -UCC38C42DGK-NDR, -UCC38C42DGKG4, 296-13839-5-NDR, UCC38C42DGKG4, -UCC38C42DGKG4-NDR, 296-13839-5, -296-13839-5-ND, -296-13839-5-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901763-UCC38C42DGK Operating Temperature Range: 0°C ~ 70°C (TJ) Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 9V ~ 18V Family Name: UCC38 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13839-5, UCC38C42DGKG4-ND, -UCC38C42DGK-NDR, -UCC38C42DGKG4, 296-13839-5-NDR, UCC38C42DGKG4, -UCC38C42DGKG4-NDR, 296-13839-5, -296-13839-5-ND, -296-13839-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C42DGK - 901763-UCC38C42DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C42DGK
901763-UCC38C42DGK
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C42DGK 901763-UCC38C42DGK
Manufacturer: Texas Instruments Win Source Part Number: 901763-UCC38C42DGK Operating Temperature Range: 0°C ~ 70°C (TJ) Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: 9V ~ 18V Family Name: UCC38 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13839-5, UCC38C42DGKG4-ND, -UCC38C42DGK-NDR, -UCC38C42DGKG4, 296-13839-5-NDR, UCC38C42DGKG4, -UCC38C42DGKG4-NDR, 296-13839-5, -296-13839-5-ND, -296-13839-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 901763-UCC38C42DGK
Operating Temperature Range: 0°C ~ 70°C (TJ)
Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 9V ~ 18V
Family Name: UCC38
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-13839-5, UCC38C42DGKG4-ND, -UCC38C42DGK-NDR, -UCC38C42DGKG4, 296-13839-5-NDR, UCC38C42DGKG4, -UCC38C42DGKG4-NDR, 296-13839-5, -296-13839-5-ND, -296-13839-5-NDR

Buy Now Datasheet
DC DC Switching Controllers - 296-13839-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-13839-5-ND
DC DC Switching Controllers 296-13839-5-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now Datasheet
DC DC Switching Controllers - UCC38C42DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC38C42DGK
DC DC Switching Controllers UCC38C42DGK
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
UCC38C42DGK
Switching Controllers UCC38C42DGK
Switching Controllers BiCMOS Low-Power Current Mode

Switching Controllers BiCMOS Low-Power Current Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 901763-UCC38C42DGK 296-13839-5-ND UCC38C42DGK UCC38C42DGK
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38C42DGK DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Package Type SSOP; Other; 8-VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Boost
fsw 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1897031 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 20 to 150 kHz
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 - 910600-ADP1173AR-12 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers