The TPS75233-EP is a 2-A low-dropout voltage regulator with integrated power-on reset, available in a 20-pin HTSSOP (PWP) PowerPAD package. It provides a fixed 3.3-V output with a 2% tolerance over line, load, and temperature ranges, exhibiting a typical dropout voltage of 210 mV at 2 A and a quiescent current of 75 µA at full load. The device operates over a junction temperature range of -40°C to 125°C and includes thermal shutdown protection. It meets JEDEC and industry standards for reliability testing, including HAST, temperature cycling, and bond intermetallic life. The part is mounted in a 20-pin HTSSOP package with an exposed thermal pad for improved heat dissipation.
Enhanced Product Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03635-05XE |
| Product Name | TPS75233-EP Enhanced Product Fast Transient Response Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 3.3 volts |
| IOUT | 2 amps |