Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PLCC (9x9)
IC OFFLINE SW FULL-BRDG 20PLCC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PLCC (9x9)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC3895QG3-ND | UCC3895QG3 | UCC3895QG3 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Special Features | Frequency Control, Soft Start, Sync |