The TPS73216-EP is a 250 mA, low-dropout voltage regulator with reverse current protection, designed for stable operation without an output capacitor. It operates over an input voltage range of 1.7V to 5.5V with a typical dropout voltage of 40 mV at full load and provides an output voltage of 1.6 V. The device is housed in a 5-pin SOT-23 package and is qualified for extended temperature operation from -55°C to +125°C. It features less than 1 μA shutdown current, 30 μVRMS output noise, and 1% overall accuracy over line, load, and temperature. Thermal shutdown and current limit protection are integrated. The part meets JEDEC qualification standards for enhanced reliability in demanding environments.
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06644-03XE |
| Product Name | TPS73216-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 1.6 volts |