The TPS73225-EP is a 250 mA low-dropout voltage regulator with reverse current protection, designed for stable operation without an output capacitor. It operates over an input voltage range of 1.7 V to 5.5 V, with a typical dropout voltage of 40 mV at 250 mA and an output noise of 30 μV RMS from 10 kHz to 100 kHz. The device is offered in a 5-pin SOT-23 package and supports an extended junction temperature range of -55°C to +125°C. It provides 1% overall accuracy across line, load, and temperature variations. Shutdown current is less than 1 μA, and the regulator includes thermal shutdown and foldback current limit protection.
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125 Product overview: V62/06644-05XE from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-V62/06644-05XE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1279011-V62/06644-05
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | V62/06644-05XE | 699-V62/06644-05XE | 1279011-V62/06644-05XE |
| Product Name | TPS73225-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection | SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - V62/06644-05XE |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; SOT-23 | Other; SOT-5 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | |
| Output Voltage | 2.5 volts | 2.5 volts |