Texas Instruments UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range V62/09609-01XE

Description
Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100
Request a Quote Datasheet
Description
Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range - V62/09609-01XE - Texas Instruments
Dallas, TX, United States
UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range
V62/09609-01XE
UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range V62/09609-01XE
Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100

Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - V62/09609-01XE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
V62/09609-01XE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators V62/09609-01XE-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - V62/09609-01XE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
V62/09609-01XE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear V62/09609-01XE
IC REG LINEAR -5V 500MA 8SOIC

IC REG LINEAR -5V 500MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - V62/09609-01XE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
V62/09609-01XE
PMIC - Voltage Regulators - Linear V62/09609-01XE
IC REG LINEAR -5V 500MA 8SOIC

IC REG LINEAR -5V 500MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number V62/09609-01XE V62/09609-01XE-ND V62/09609-01XE V62/09609-01XE
Product Name UCC284-EP Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Negative Output Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable
Output Voltage -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24725ARGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details