5V LDO, 500mA, 8-SOIC, 15V In, Fixed Output Product overview: UCC384DPTR-5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 15V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UCC384DPTR-5G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213695-UCC384DPTR-5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: -15V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 350μA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): LT1175IST-5#PBF; V62/09609-01XE; UCC284DP-5TR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-UCC384DPTR-5G4 | 213695-UCC384DPTR-5G4 |
| Product Name | 5V 500mA 15V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UCC384DPTR-5G4 |
| Dropout Voltage | 2.00E-4 volts | 0.5000 volts |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |
| Regulator Type | Low Dropout | |
| Output Polarity | Negative | |
| Output Voltage Type | Fixed; Fixed |