The V62/03631-06XE is a 500-mA low-dropout voltage regulator with a fixed 3.3-V output, open-drain power-on reset, and thermal shutdown protection. It operates over a junction temperature range of -55°C to 125°C and is housed in a 20-pin HTSSOP (PWP) package. The device features a typical quiescent current of 85 μA and a dropout voltage of 169 mV at 500 mA output current. It is qualified to JEDEC and industry standards for extended temperature operation, including HAST and temperature cycling tests. The regulator is stable with a 10-μF low-ESR output capacitor and enables system reset upon undervoltage conditions.
Enhanced Product Fast-Transient-Respo
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03631-06XE |
| Product Name | TPS77533-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good |
| Output Voltage | 3.3 volts |
| IOUT | 0.5000 amps |