Manufacturer: Texas Instruments
Win Source Part Number: 1317545-UCD74106RGMT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 6A
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Synchronous Rectifier: Yes
Supplier Device Package: 13-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 13-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-50193-6,UCD74106
Base Product Number: UCD74106
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive 1 Output 6A 13-VFQFN Exposed Pad
Buck Switching Regulator IC Positive 1 Output 6A 13-VFQFN Exposed Pad
Buck Switching Regulator IC Positive 1 Output 6A 13-VFQFN Exposed Pad
IC REG BUCK 6A 13VQFN
Buck Switching Regulator IC Positive 1 Output 6A 13-VFQFN Exposed Pad
IC REG BUCK 6A 13VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317545-UCD74106RGMT | 296-50193-2-ND | UCD74106RGMT | UCD74106RGMT | UCD74106RGMT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 13-VFQFN Exposed Pad | Other; 13-VFQFN Exposed Pad | Other; 13-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 2000 kHz | 2000 kHz |