Texas Instruments TPS77601-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators V62/03631-07XE

Description
Enhanced Product Fast-Transient-Respo nse 500-Ma Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Request a Quote
Description
Enhanced Product Fast-Transient-Respo nse 500-Ma Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS77601 is a 500-mA low-dropout voltage regulator with an adjustable output range of 1.2 V to 5.5 V, designed for fast transient response and stable operation with a 10-µF low ESR capacitor. It operates over a temperature range of -40°C to 125°C and features a typical quiescent current of 85 µA, reducing to 1 µA in shutdown mode. The device includes an open-drain power good output and thermal shutdown protection. It is packaged in a 20-pin TSSOP PowerPAD (PWP) package with a thermal performance qualified per JEDEC standards.

Datasheet Summary
Powered by GS/AI

The TPS77601 is a 500-mA low-dropout voltage regulator with an adjustable output range of 1.2 V to 5.5 V, designed for fast transient response and stable operation with a 10-µF low ESR capacitor. It operates over a temperature range of -40°C to 125°C and features a typical quiescent current of 85 µA, reducing to 1 µA in shutdown mode. The device includes an open-drain power good output and thermal shutdown protection. It is packaged in a 20-pin TSSOP PowerPAD (PWP) package with a thermal performance qualified per JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
TPS77601-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators - V62/03631-07XE - Texas Instruments
Dallas, TX, United States
TPS77601-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators
V62/03631-07XE
TPS77601-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators V62/03631-07XE
Enhanced Product Fast-Transient-Respo nse 500-Ma Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125

Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-V62/03631-07XETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-V62/03631-07XETR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-V62/03631-07XETR-ND
IC REG LINEAR POS ADJ 20-HTSSOP

IC REG LINEAR POS ADJ 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number V62/03631-07XE 296-V62/03631-07XETR-ND
Product Name TPS77601-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24600RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ26220PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers