The TPS7A7200-EP is a 2-A, fast-transient, low-dropout voltage regulator with an input voltage range of 1.5 V to 6.5 V and an output voltage configurable from 0.9 V to 5.0 V. It features a 180 mV dropout at full load, 1.5% accuracy over line, load, and temperature, and is stable with ceramic output capacitors. The device is housed in a 5-mm × 5-mm QFN-20 package and operates over the extended temperature range of -40°C to 125°C. It includes programmable soft-start and a power-good output for power rail sequencing.
2-A, Fast-Transient, Low-Dropout Voltage Regulator, TPS7A7200-EP 20-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/13612-01XE |
| Product Name | TPS7A7200-EP 2-A, Fast-Transient, Low-Dropout Voltage Regulator, TPS7A7200-EP |
| Output Voltage Type | Adjustable Output,Programmable Output |
| Package Type | Other; VQFN |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown |
| Output Voltage | 0.9000 to 5 volts |
| IOUT | 2 amps |