The V62/03635-11XE is a 2-A low-dropout voltage regulator with integrated power-on reset, packaged in a 20-pin HTSSOP (PWP) with thermal pad, designed for operation from -55°C to 125°C. It features a dropout voltage of 210 mV at 2 A, quiescent current of 75 μA, and a 1 μA sleep mode. The regulator supports adjustable output from 1.5 V to 5 V with 2% tolerance, and includes a 100-ms delayed open-drain reset output. The device meets JEDEC qualification standards for reliable operation.
Enhanced Product Fast Trans Respon Volt Regulators 20-HTSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03635-11XE |
| Product Name | TPS75201M-EP Enhanced Product Fast Trans Respon Volt Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; HTSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 1.5 to 5.5 volts |
| IOUT | 2 amps |