Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-PDIP
IC OFFLINE SW FULL-BRDG 20DIP
Switching Controllers BiCMOS Advanced Phase Shift
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC3895NG4-ND | UCC3895NG4 | UCC3895NG4 | UCC3895NG4 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | DIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; 20-DIP (0.300\", 7.62mm) | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Output Voltage Type | Fixed; PWM |