The V62/06626-03XE is a TPS73618-EP low-dropout linear voltage regulator with a fixed 1.8 V output, housed in a 5-pin SOT-23 package. It operates with an input voltage range of 1.7 V to 5.5 V, offers an initial accuracy of 0.5%, and maintains 1% overall accuracy across line, load, and temperature. The device delivers 400 mA output current with a typical dropout voltage of 75 mV, supports stable operation without an output capacitor, and includes reverse current protection and thermal shutdown. It is rated for continuous operation from -55°C to +125°C, consumes less than 1 μA in shutdown mode, and has a typical output noise of 30 μV RMS from 10 Hz to 100 kHz.
Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5
Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125 Product overview: V62/06626-03XE from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-V62/06626-03XE can be used for catalog matching and distributor lookup.
IC REG LIN TPS73618-EP ENHANCED
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | V62/06626-03XE | V62/06626-03XE | 776-V62/06626-03XE | V62/06626-03XE |
| Product Name | TPS73618-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection | SOT-23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-5 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps |