The TPS79301-EP is an ultralow-noise, high-PSRR, 200-mA low-dropout linear regulator in a 6-pin SOT-23 package, with an operating junction temperature range of -40°C to 125°C. It features a 32 µV RMS output noise, 70 dB PSRR at 10 kHz, fast start-up time of approximately 50 µs, and stable operation with a 2.2-µF ceramic capacitor. The device consumes 170 µA typical quiescent current and reduces supply current to less than 1 µA in standby mode. It supports adjustable output voltage from 1.2 V to 5.5 V and meets JEDEC qualification standards for reliable operation.
Enhanced Product Ultralow-Noise, High Psrr, Fast Rf 200-Ma Low-Dropout Linear Regulators 6-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03634-01YE |
| Product Name | TPS79301-EP Enhanced Product Ultralow-Noise, High Psrr, Fast Rf 200-Ma Low-Dropout Linear Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.22 to 5.5 volts |
| IOUT | 0.2000 amps |