The UC2832-EP is a precision low dropout linear controller designed for low dropout regulator applications, featuring an integrated 2 V ±1% reference, under-voltage lockout, programmable current limiting, and a high current driver with source and sink capabilities for NPN or PNP external pass transistors. It operates from 4.5 V to 36 V input voltage, supports an extended temperature range of -40°C to 105°C, and is packaged in a 16-pin SOIC (DW) package. The device includes a duty-ratio current limiting technique for fault protection and logic-level disable functionality. Temperature and voltage specifications are guaranteed for the full operating range, and it meets JEDEC and industry standards for enhanced product reliability.
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/03633-01XE |
| Product Name | UC2832-EP Enhanced Product Precision Low Dropout Linear Controllers |
| Output Voltage Type | Fixed |
| Package Type | Other; SOIC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown |
| Vout Tolerance | 1 % |