High Frequency, Multimode Synchronous Controller 16-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276540-UCC39421PW
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Control Features: Enable, Frequency Control, Low Battery, Reset
Supply Voltage: 1.8V ~ 8V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Duty Cycle (Maximum): 88%
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: UCC39421
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Switching Frequency: 150kHz ~ 1.2MHz
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Regulator Output DC-DC Controller IC
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers Hi Freq Multimode Synch Cntrlr
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC39421PW | 1276540-UCC39421PW | 296-2553-5-ND | UCC39421PW | UCC39421PW | UCC39421PW |
| Product Name | UCC39421 High Frequency, Multimode Synchronous Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC39421PW | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Synchronous Rectification; Enable, Frequency Control, Low Battery, Reset | Synchronous Rectification | ||||
| fsw | 150 to 1200 kHz | 150 to 1200 kHz | 150 to 1200 kHz |