The TPS73233-EP is a 250mA low-dropout linear regulator with a fixed 3.3V output, designed for capacitor-free operation and reverse current protection. It operates over an input voltage range of 1.7V to 5.5V, with a typical dropout voltage of 40mV at full load and a quiescent current of less than 1μA in shutdown mode. The device features an extended operating temperature range of -55°C to +125°C and is available in a 5-pin SOT-23 package. It maintains an overall accuracy of 1% across line, load, and temperature variations, and includes thermal shutdown and current limit protection. The regulator is qualified per JEDEC standards and supports applications in noise-sensitive systems such as VCOs and point-of-load regulation for digital circuits.
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | V62/06644-07XE |
| Product Name | TPS73233-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 3.3 volts |