Manufacturer: Texas Instruments
Win Source Part Number: 004726-UCC3895PWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC OFFLINE SW FULL-BRG 20TSSOP
IC OFFLINE SW FULL-BRG 20TSSOP
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
IC OFFLINE SW FULL-BRG 20TSSOP
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
IC OFFLINE SW FULL-BRG 20TSSOP
IC OFFLINE SW FULL-BRG 20TSSOP
Switching Controllers BiCMOS Advanced Phase Shift
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 004726-UCC3895PWTR | 296-UCC3895PWTRDKR-ND | UCC3895PWTR | UCC3895PWTR | UCC3895PWTR | UCC3895PWTR | UCC3895PWTR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895PWTR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Full-Bridge | ||||||
| Package Type | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Frequency Control, Soft Start, Sync | Frequency Control, Soft Start, Sync | |||||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |