Manufacturer: Texas Instruments
Win Source Part Number: 1276622-UCD7242MRSJR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 32-PowerVFQFN
Mounting: SMD
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: UCD7242-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-QFN (6x6)
Input Voltage MIN: 4.75V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): TLE8203EXT; TLE 8203E; U211B-MFPY;
Introduction Date: November 04, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive 2 Output 10A 32-PowerVFQFN
Buck Switching Regulator IC Positive 2 Output 10A 32-PowerVFQFN
IC REG BUCK 10A DL 32VQFN
IC REG BUCK 10A DL 32VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276622-UCD7242MRSJREP | 296-37098-2-ND | UCD7242MRSJREP | UCD7242MRSJREP | UCD7242MRSJREP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCD7242MRSJREP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| IOUT | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |