Manufacturer: Texas Instruments
Win Source Part Number: 1116201-UCD9224RGZT
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 15.26kHz to 2MHz
Control Features: Enable, Power Good, Reset, Sequencing, Tracking
Number of Outputs: 2
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 48-VQFN (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 48-VQFN (7x7)
IC REG CTRLR BUCK PMBUS 48VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1116201-UCD9224RGZT | 296-25812-2-ND | UCD9224RGZT | UCD9224RGZT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCD9224RGZT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | Other; 48-VQFN (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Reset, Sequencing, Tracking | Enable, Power Good, Reset, Sequencing, Tracking |