Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
IC REG CTRLR BUCK 20QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UCD7231RTJTCT-ND | UCD7231RTJT | UCD7231RTJT |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit | |
| fsw | 2000 kHz |